Purdy Electronics Corporation Lcd Display Panel; Resolution And Displays AND711AST-E0

Description
LCD DISPLAY PANEL; Resolution:241 x 64; Display Appearance:Blue / Black on Grey; Logic Voltage:5V; Interface Type:Parallel; Font Set:No Font; Display Mode:Transflective; LCD Display Type:STN; Module Size:180mm x 65mm; Product Range:-RoHS Compliant: Yes
Datasheet
Description
LCD DISPLAY PANEL; Resolution:241 x 64; Display Appearance:Blue / Black on Grey; Logic Voltage:5V; Interface Type:Parallel; Font Set:No Font; Display Mode:Transflective; LCD Display Type:STN; Module Size:180mm x 65mm; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lcd Display Panel; Resolution And Displays - 90F7062 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Display Panel; Resolution And Displays
90F7062
Lcd Display Panel; Resolution And Displays 90F7062
LCD DISPLAY PANEL; Resolution:241 x 64; Display Appearance:Blue / Black on Grey; Logic Voltage:5V; Interface Type:Parallel; Font Set:No Font; Display Mode:Transflective; LCD Display Type:STN; Module Size:180mm x 65mm; Product Range:-RoHS Compliant: Yes

LCD DISPLAY PANEL; Resolution:241 x 64; Display Appearance:Blue / Black on Grey; Logic Voltage:5V; Interface Type:Parallel; Font Set:No Font; Display Mode:Transflective; LCD Display Type:STN; Module Size:180mm x 65mm; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 90F7062
Product Name Lcd Display Panel; Resolution And Displays
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Monochrome Displays - 2543529 - RS Components, Ltd.
Specs
Backlight Light Emitting Diode
Viewing Area Width 30.4 mm (1.2 inch)
Viewing Area Height 13.9 mm (0.5472 inch)
View Details
Specs
Display Type Character Display
Backlight Light Emitting Diode
LCD Mode Positive
View Details
Resistive Touch 800x480 Color LCD Panel with Outdoor Casing - HKT070DTA-1C - Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
View Details