Purdy Electronics Corporation Lcd Display Panel; Resolution And Displays AND711AST-30

Description
LCD DISPLAY PANEL; Resolution:240 x 64; Display Appearance:Blue / Black on Grey; Logic Voltage:5V; Interface Type:Parallel; Font Set:No Font; Display Mode:Reflective; LCD Display Type:STN; Module Size:180mm x 65mm; Product Range:- RoHS Compliant: Yes
Description
LCD DISPLAY PANEL; Resolution:240 x 64; Display Appearance:Blue / Black on Grey; Logic Voltage:5V; Interface Type:Parallel; Font Set:No Font; Display Mode:Reflective; LCD Display Type:STN; Module Size:180mm x 65mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lcd Display Panel; Resolution And Displays - 89F3433 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Display Panel; Resolution And Displays
89F3433
Lcd Display Panel; Resolution And Displays 89F3433
LCD DISPLAY PANEL; Resolution:240 x 64; Display Appearance:Blue / Black on Grey; Logic Voltage:5V; Interface Type:Parallel; Font Set:No Font; Display Mode:Reflective; LCD Display Type:STN; Module Size:180mm x 65mm; Product Range:- RoHS Compliant: Yes

LCD DISPLAY PANEL; Resolution:240 x 64; Display Appearance:Blue / Black on Grey; Logic Voltage:5V; Interface Type:Parallel; Font Set:No Font; Display Mode:Reflective; LCD Display Type:STN; Module Size:180mm x 65mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 89F3433
Product Name Lcd Display Panel; Resolution And Displays
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Monochrome Displays - 204590 - RS Components, Ltd.
Specs
Display Type Character Display
Character Height 5.2 mm (0.2047 inch)
Viewing Area Width 64.5 mm (2.54 inch)
View Details
LCD Module & Network Card - EZIO-G400 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Display Type Graphic Display
LCD Mode Negative
Features / Applications Serial Interface Option
View Details
Specs
Display Type Character Display
Backlight Light Emitting Diode
LCD Mode Positive
View Details