Purdy Electronics Corporation Lcd Character Display; Character Count X Line And Displays AND671GST

Description
LCD CHARACTER DISPLAY; Character Count x Line:16 x 1; Display Appearance:Black on Grey; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; Character Size:5.56mm; LCD Display Type:STN RoHS Compliant: Yes
Datasheet
Description
LCD CHARACTER DISPLAY; Character Count x Line:16 x 1; Display Appearance:Black on Grey; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; Character Size:5.56mm; LCD Display Type:STN RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lcd Character Display; Character Count X Line And Displays - 88K1874 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Character Display; Character Count X Line And Displays
88K1874
Lcd Character Display; Character Count X Line And Displays 88K1874
LCD CHARACTER DISPLAY; Character Count x Line:16 x 1; Display Appearance:Black on Grey; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; Character Size:5.56mm; LCD Display Type:STN RoHS Compliant: Yes

LCD CHARACTER DISPLAY; Character Count x Line:16 x 1; Display Appearance:Black on Grey; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; Character Size:5.56mm; LCD Display Type:STN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 88K1874
Product Name Lcd Character Display; Character Count X Line And Displays
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2543579 - RS Components, Ltd.
Specs
Backlight Light Emitting Diode
Viewing Area Width 29.58 mm (1.16 inch)
Viewing Area Height 16.22 mm (0.6386 inch)
View Details
Specs
Display Type Character Display
Backlight Light Emitting Diode
LCD Mode Positive
View Details
Display TFT LCD Module 800x600 RGB 8 Inch Display - TM080SDH01 - Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
View Details