Purdy Electronics Corporation Lcd Display Panel, 32; Character Count X Line And Displays AND491GST-LED

Description
LCD DISPLAY PANEL, 32; Character Count x Line:16 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.56mm RoHS Compliant: Yes
Description
LCD DISPLAY PANEL, 32; Character Count x Line:16 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.56mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lcd Display Panel, 32; Character Count X Line And Displays - 15B5644 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Display Panel, 32; Character Count X Line And Displays
15B5644
Lcd Display Panel, 32; Character Count X Line And Displays 15B5644
LCD DISPLAY PANEL, 32; Character Count x Line:16 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.56mm RoHS Compliant: Yes

LCD DISPLAY PANEL, 32; Character Count x Line:16 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.56mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 15B5644
Product Name Lcd Display Panel, 32; Character Count X Line And Displays
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Monochrome Displays - 1359750 - RS Components, Ltd.
Specs
Display Type Character Display
Number of Lines 2
Characters per Line 16
View Details
8
Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
View Details
Graphic LCD Modules - LMC77_077_7 - Mark Products , LLC
Specs
Display Type Graphic Display
Backlight Light Emitting Diode
Viewing Area Width 62 mm (2.44 inch)
View Details