Purdy Electronics Corporation Lcd Character Display; Character Count X Line And Displays AND471GST-LED

Description
LCD CHARACTER DISPLAY; Character Count x Line:16 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:9.66mm RoHS Compliant: Yes
Datasheet
Description
LCD CHARACTER DISPLAY; Character Count x Line:16 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:9.66mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lcd Character Display; Character Count X Line And Displays - 15B5642 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Character Display; Character Count X Line And Displays
15B5642
Lcd Character Display; Character Count X Line And Displays 15B5642
LCD CHARACTER DISPLAY; Character Count x Line:16 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:9.66mm RoHS Compliant: Yes

LCD CHARACTER DISPLAY; Character Count x Line:16 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:9.66mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 15B5642
Product Name Lcd Character Display; Character Count X Line And Displays
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2543579 - RS Components, Ltd.
Specs
Backlight Light Emitting Diode
Viewing Area Width 29.58 mm (1.16 inch)
Viewing Area Height 16.22 mm (0.6386 inch)
View Details
Specs
Display Type Character Display
Backlight Light Emitting Diode
LCD Mode Positive
View Details
256x64 Graphic Display Module - LM6800-2 - Shenzhen Topway Technology Co., Ltd.
Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology Film Compensated Super Twisted Nematic
Backlight Light Emitting Diode
View Details