Purdy Electronics Corporation Lcd Module; Resolution And Displays AND3222MST2

Description
LCD MODULE; Resolution:320 x 240; Display Appearance:Black on White; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; LCD Display Type:FSTN; Module Size:140mm x 120.2mm RoHS Compliant: Yes
Datasheet
Description
LCD MODULE; Resolution:320 x 240; Display Appearance:Black on White; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; LCD Display Type:FSTN; Module Size:140mm x 120.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lcd Module; Resolution And Displays - 58K4174 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Module; Resolution And Displays
58K4174
Lcd Module; Resolution And Displays 58K4174
LCD MODULE; Resolution:320 x 240; Display Appearance:Black on White; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; LCD Display Type:FSTN; Module Size:140mm x 120.2mm RoHS Compliant: Yes

LCD MODULE; Resolution:320 x 240; Display Appearance:Black on White; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; LCD Display Type:FSTN; Module Size:140mm x 120.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 58K4174
Product Name Lcd Module; Resolution And Displays
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2492659 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Character Height 5 mm (0.1969 inch)
View Details
240x80 Graphic Display Module - LM24080BCW-3 - Shenzhen Topway Technology Co., Ltd.
Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology Film Compensated Super Twisted Nematic
Backlight Light Emitting Diode
View Details
Flat Panel LCD Displays - AM-320240NSTNQW-TW9H - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 105 mm (4.12 inch)
View Details