Purdy Electronics Corporation Lcd Module; Resolution Interfan AND1781BST2

Description
LCD MODULE; Resolution:240 x 64; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transmissive; LCD Display Type:BSTN; Module Size:180mm x 65mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LCD MODULE; Resolution:240 x 64; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transmissive; LCD Display Type:BSTN; Module Size:180mm x 65mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lcd Module; Resolution Interfan - 12M7120 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Module; Resolution Interfan
12M7120
Lcd Module; Resolution Interfan 12M7120
LCD MODULE; Resolution:240 x 64; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transmissive; LCD Display Type:BSTN; Module Size:180mm x 65mm; Product Range:- RoHS Compliant: Yes

LCD MODULE; Resolution:240 x 64; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transmissive; LCD Display Type:BSTN; Module Size:180mm x 65mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 12M7120
Product Name Lcd Module; Resolution Interfan
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2492677 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 85 mm (3.35 inch)
View Details
Color TFT LCD Module LVDS 1024x600 Capacitive Touch 10.1
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
View Details
Color LCD Modules - LCBH7T221M(Std version) - Mark Products , LLC
Specs
Display Type Graphic Display
Technology Film Compensated Super Twisted Nematic
Backlight Fluorescent Lamp
View Details