Purdy Electronics Corporation Intelligent Graphic Display; Resolution And Displays AND1742MST2

Description
INTELLIGENT GRAPHIC DISPLAY; Resolution:240 x 128; Display Appearance:White on Black; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transmissive; LCD Display Type:FSTN; Module Size:180mm x 110mm RoHS Compliant: Yes
Datasheet
Description
INTELLIGENT GRAPHIC DISPLAY; Resolution:240 x 128; Display Appearance:White on Black; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transmissive; LCD Display Type:FSTN; Module Size:180mm x 110mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intelligent Graphic Display; Resolution And Displays - 38M8776 - Newark, An Avnet Company
Chicago, IL, United States
Intelligent Graphic Display; Resolution And Displays
38M8776
Intelligent Graphic Display; Resolution And Displays 38M8776
INTELLIGENT GRAPHIC DISPLAY; Resolution:240 x 128; Display Appearance:White on Black; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transmissive; LCD Display Type:FSTN; Module Size:180mm x 110mm RoHS Compliant: Yes

INTELLIGENT GRAPHIC DISPLAY; Resolution:240 x 128; Display Appearance:White on Black; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transmissive; LCD Display Type:FSTN; Module Size:180mm x 110mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 38M8776
Product Name Intelligent Graphic Display; Resolution And Displays
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Monochrome Displays - 2543544 - RS Components, Ltd.
Specs
Backlight Light Emitting Diode
Viewing Area Width 85 mm (3.35 inch)
Viewing Area Height 18.6 mm (0.7323 inch)
View Details
Specs
Display Type Character Display
Backlight Light Emitting Diode
LCD Mode Positive
View Details
CTP IoT Remote Smart LCD Display RS232/RJ45 1024x600 TCP/IP - HMT070ETD-1D - Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
View Details