Purdy Electronics Corporation Svga Color Tft Lcd Module; Display Size And Displays AND12C285A-DHB

Description
SVGA COLOR TFT LCD MODULE; Display Size:12.1"; Resolution:800 x 600; VGA Size:SVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:500cd/m²; Product Range:- RoHS Compliant: Yes
Description
SVGA COLOR TFT LCD MODULE; Display Size:12.1"; Resolution:800 x 600; VGA Size:SVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:500cd/m²; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Svga Color Tft Lcd Module; Display Size And Displays - 86H9640 - Newark, An Avnet Company
Chicago, IL, United States
Svga Color Tft Lcd Module; Display Size And Displays
86H9640
Svga Color Tft Lcd Module; Display Size And Displays 86H9640
SVGA COLOR TFT LCD MODULE; Display Size:12.1"; Resolution:800 x 600; VGA Size:SVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:500cd/m²; Product Range:- RoHS Compliant: Yes

SVGA COLOR TFT LCD MODULE; Display Size:12.1"; Resolution:800 x 600; VGA Size:SVGA; Display Orientation:Landscape; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:500cd/m²; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 86H9640
Product Name Svga Color Tft Lcd Module; Display Size And Displays
Technology TFT; Optoelectronics & Displays > Displays > LCD Displays > TFT LCD Displays
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2492689 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 60 mm (2.36 inch)
View Details
LCD Module & Network Card - EZIO-100 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Display Type Character Display
Features / Applications Serial Interface Option
Number of Lines 2
View Details
Specs
Display Type Character Display
Backlight Light Emitting Diode
LCD Mode Positive
View Details