Purdy Electronics Corporation Vga Color Tft Lcd Module; Display Size And Displays AND10C210-HB

Description
VGA COLOR TFT LCD MODULE; Display Size:10.4"; Resolution:640 x 480; VGA Size:VGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:5V; Interface Type:RGB; Display Brightness:400cd/m²; Touchscreen:No Touchscreen RoHS Compliant: Yes
Datasheet
Description
VGA COLOR TFT LCD MODULE; Display Size:10.4"; Resolution:640 x 480; VGA Size:VGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:5V; Interface Type:RGB; Display Brightness:400cd/m²; Touchscreen:No Touchscreen RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vga Color Tft Lcd Module; Display Size And Displays - 86H9637 - Newark, An Avnet Company
Chicago, IL, United States
Vga Color Tft Lcd Module; Display Size And Displays
86H9637
Vga Color Tft Lcd Module; Display Size And Displays 86H9637
VGA COLOR TFT LCD MODULE; Display Size:10.4"; Resolution:640 x 480; VGA Size:VGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:5V; Interface Type:RGB; Display Brightness:400cd/m²; Touchscreen:No Touchscreen RoHS Compliant: Yes

VGA COLOR TFT LCD MODULE; Display Size:10.4"; Resolution:640 x 480; VGA Size:VGA; Display Orientation:Landscape; Display Appearance:RGB; Logic Voltage:5V; Interface Type:RGB; Display Brightness:400cd/m²; Touchscreen:No Touchscreen RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 86H9637
Product Name Vga Color Tft Lcd Module; Display Size And Displays
Technology TFT; Optoelectronics & Displays > Displays > LCD Displays > TFT LCD Displays
Unlock Full Specs
to access all available technical data