Purdy Electronics Corporation Lcd Display Panel; Resolution And Displays AND1021ST

Description
LCD DISPLAY PANEL; Resolution:120 x 64; Display Appearance:Blue / Black on Grey; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; LCD Display Type:STN; Module Size:85mm x 70mm RoHS Compliant: Yes
Datasheet
Description
LCD DISPLAY PANEL; Resolution:120 x 64; Display Appearance:Blue / Black on Grey; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; LCD Display Type:STN; Module Size:85mm x 70mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lcd Display Panel; Resolution And Displays - 89F3440 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Display Panel; Resolution And Displays
89F3440
Lcd Display Panel; Resolution And Displays 89F3440
LCD DISPLAY PANEL; Resolution:120 x 64; Display Appearance:Blue / Black on Grey; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; LCD Display Type:STN; Module Size:85mm x 70mm RoHS Compliant: Yes

LCD DISPLAY PANEL; Resolution:120 x 64; Display Appearance:Blue / Black on Grey; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; LCD Display Type:STN; Module Size:85mm x 70mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 89F3440
Product Name Lcd Display Panel; Resolution And Displays
Display Type Graphic Display
Unlock Full Specs
to access all available technical data