Purdy Electronics Corporation Intelligent Character Display; Character Count X Line And Displays AND082GST

Description
INTELLIGENT CHARACTER DISPLAY; Character Count x Line:8 x 2; Display Appearance:Black on Grey; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; Character Size:5.56mm; Product Range:- RoHS Compliant: Yes
Description
INTELLIGENT CHARACTER DISPLAY; Character Count x Line:8 x 2; Display Appearance:Black on Grey; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; Character Size:5.56mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Intelligent Character Display; Character Count X Line And Displays - 38M8766 - Newark, An Avnet Company
Chicago, IL, United States
Intelligent Character Display; Character Count X Line And Displays
38M8766
Intelligent Character Display; Character Count X Line And Displays 38M8766
INTELLIGENT CHARACTER DISPLAY; Character Count x Line:8 x 2; Display Appearance:Black on Grey; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; Character Size:5.56mm; Product Range:- RoHS Compliant: Yes

INTELLIGENT CHARACTER DISPLAY; Character Count x Line:8 x 2; Display Appearance:Black on Grey; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; Character Size:5.56mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 38M8766
Product Name Intelligent Character Display; Character Count X Line And Displays
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 204578 - RS Components, Ltd.
Specs
Display Type Character Display
Viewing Area Width 54 mm (2.13 inch)
Viewing Area Height 14.4 mm (0.5669 inch)
View Details
Specs
Display Type Character Display
Backlight Light Emitting Diode
LCD Mode Positive
View Details
1.8
Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
View Details