Purdy Electronics Corporation Alpha Numeric 1 X 8 Lcd Display; Led Color And Displays AND081GST-LED

Description
ALPHA NUMERIC 1 X 8 LCD DISPLAY; LED Color:Yellow Green; Forward Current If:80mA; Luminous Intensity:-; No. of Digits / Alpha:8; Character Size:8.35mm; Supply Voltage:5V; Display Area Width:48mm; Character Format:Dot Matrix RoHS Compliant: Yes
Description
ALPHA NUMERIC 1 X 8 LCD DISPLAY; LED Color:Yellow Green; Forward Current If:80mA; Luminous Intensity:-; No. of Digits / Alpha:8; Character Size:8.35mm; Supply Voltage:5V; Display Area Width:48mm; Character Format:Dot Matrix RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Alpha Numeric 1 X 8 Lcd Display; Led Color And Displays - 86H2653 - Newark, An Avnet Company
Chicago, IL, United States
Alpha Numeric 1 X 8 Lcd Display; Led Color And Displays
86H2653
Alpha Numeric 1 X 8 Lcd Display; Led Color And Displays 86H2653
ALPHA NUMERIC 1 X 8 LCD DISPLAY; LED Color:Yellow Green; Forward Current If:80mA; Luminous Intensity:-; No. of Digits / Alpha:8; Character Size:8.35mm; Supply Voltage:5V; Display Area Width:48mm; Character Format:Dot Matrix RoHS Compliant: Yes

ALPHA NUMERIC 1 X 8 LCD DISPLAY; LED Color:Yellow Green; Forward Current If:80mA; Luminous Intensity:-; No. of Digits / Alpha:8; Character Size:8.35mm; Supply Voltage:5V; Display Area Width:48mm; Character Format:Dot Matrix RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 86H2653
Product Name Alpha Numeric 1 X 8 Lcd Display; Led Color And Displays
Character Type Alphanumeric
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
OLED Displays - 8808584 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details