Purdy Electronics Corporation Color Tft Display 640X480; Display Size And Displays AND064VT4N1-HB

Description
COLOR TFT DISPLAY 640X480; Display Size:6.4"; Resolution:640 x 480; VGA Size:VGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:5V; Interface Type:RGB; Display Brightness:400cd/m²; Touchscreen:No Touchscreen RoHS Compliant: Yes
Datasheet
Description
COLOR TFT DISPLAY 640X480; Display Size:6.4"; Resolution:640 x 480; VGA Size:VGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:5V; Interface Type:RGB; Display Brightness:400cd/m²; Touchscreen:No Touchscreen RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Color Tft Display 640X480; Display Size And Displays - 79K2983 - Newark, An Avnet Company
Chicago, IL, United States
Color Tft Display 640X480; Display Size And Displays
79K2983
Color Tft Display 640X480; Display Size And Displays 79K2983
COLOR TFT DISPLAY 640X480; Display Size:6.4"; Resolution:640 x 480; VGA Size:VGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:5V; Interface Type:RGB; Display Brightness:400cd/m²; Touchscreen:No Touchscreen RoHS Compliant: Yes

COLOR TFT DISPLAY 640X480; Display Size:6.4"; Resolution:640 x 480; VGA Size:VGA; Display Orientation:Landscape; Display Appearance:RGB; Logic Voltage:5V; Interface Type:RGB; Display Brightness:400cd/m²; Touchscreen:No Touchscreen RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 79K2983
Product Name Color Tft Display 640X480; Display Size And Displays
Technology TFT; Optoelectronics & Displays > Displays > LCD Displays > TFT LCD Displays
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 3290379 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Number of Lines 2
View Details
LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
FastTrack TFT Display Modules with PRECI-Touch® Sensors - TM2135-01 - New Vision Display
Specs
Technology TFT
Backlight Light Emitting Diode
Viewing Area Width 91.44 mm (3.6 inch)
View Details
LCD Module & Network Card - EZIO-G400 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Display Type Graphic Display
LCD Mode Negative
Features / Applications Serial Interface Option
View Details