Purdy Electronics Corporation Lcd Display Panel; Supply Voltage Min And Displays AND-TFT-64PA-KIT

Description
LCD DISPLAY PANEL; Supply Voltage Min:-; Supply Voltage Max:12V; Backlighting Colour:White; No. of Digits / Alpha:-; Display Size:97.3mm x 129.6mm; Screen Size:6.4"; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:- RoHS Compliant: No
Datasheet
Description
LCD DISPLAY PANEL; Supply Voltage Min:-; Supply Voltage Max:12V; Backlighting Colour:White; No. of Digits / Alpha:-; Display Size:97.3mm x 129.6mm; Screen Size:6.4"; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lcd Display Panel; Supply Voltage Min And Displays - 09J5306 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Display Panel; Supply Voltage Min And Displays
09J5306
Lcd Display Panel; Supply Voltage Min And Displays 09J5306
LCD DISPLAY PANEL; Supply Voltage Min:-; Supply Voltage Max:12V; Backlighting Colour:White; No. of Digits / Alpha:-; Display Size:97.3mm x 129.6mm; Screen Size:6.4"; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:- RoHS Compliant: No

LCD DISPLAY PANEL; Supply Voltage Min:-; Supply Voltage Max:12V; Backlighting Colour:White; No. of Digits / Alpha:-; Display Size:97.3mm x 129.6mm; Screen Size:6.4"; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 09J5306
Product Name Lcd Display Panel; Supply Voltage Min And Displays
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details