Purdy Electronics Corporation Color Tft Monitor 320X234; Supply Voltage Min And Displays AND-TFT-5TS

Description
COLOR TFT MONITOR 320X234; Supply Voltage Min:10VDC; Supply Voltage Max:14VDC; Backlighting Colour:-; No. of Digits / Alpha:-; Display Size:74.53mm x 102.72mm; Screen Size:5"; Panel Cutout Height:-; Panel Cutout Width:- RoHS Compliant: Yes
Description
COLOR TFT MONITOR 320X234; Supply Voltage Min:10VDC; Supply Voltage Max:14VDC; Backlighting Colour:-; No. of Digits / Alpha:-; Display Size:74.53mm x 102.72mm; Screen Size:5"; Panel Cutout Height:-; Panel Cutout Width:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Color Tft Monitor 320X234; Supply Voltage Min And Displays - 86H9627 - Newark, An Avnet Company
Chicago, IL, United States
Color Tft Monitor 320X234; Supply Voltage Min And Displays
86H9627
Color Tft Monitor 320X234; Supply Voltage Min And Displays 86H9627
COLOR TFT MONITOR 320X234; Supply Voltage Min:10VDC; Supply Voltage Max:14VDC; Backlighting Colour:-; No. of Digits / Alpha:-; Display Size:74.53mm x 102.72mm; Screen Size:5"; Panel Cutout Height:-; Panel Cutout Width:- RoHS Compliant: Yes

COLOR TFT MONITOR 320X234; Supply Voltage Min:10VDC; Supply Voltage Max:14VDC; Backlighting Colour:-; No. of Digits / Alpha:-; Display Size:74.53mm x 102.72mm; Screen Size:5"; Panel Cutout Height:-; Panel Cutout Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 86H9627
Product Name Color Tft Monitor 320X234; Supply Voltage Min And Displays
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details