ANT YAGI 890-960MHZ 8DBI N-FEM Product overview: YA6900W from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 960MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 960MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-YA6900W can be used for catalog matching and distributor lookup.
915MHz General Purpose Directional Antenna RF Antenna 890MHz ~ 960MHz 8.8dBi N Type Female Pole Clamp
915MHz General Purpose Directional Antenna RF Antenna 890MHz ~ 960MHz 8.8dBi N Type Female Pole Clamp
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 875-YA6900W | 553-YA6900W-ND | YA6900W |
| Product Name | 960MHZ Rf Antenna | RF Antennas | RF Antennas |
| Applications | RF Testing | General Purpose | General Purpose |
| Primary Frequency Range | 890.0 to 960.0 MHz | 915.0 MHz | |
| Technology Type | Directional Antenna | Directional Antenna | |
| Gain | 8.8 dB |