836MHz General Purpose Directional Antenna RF Antenna 806MHz ~ 866MHz 8.5dBi N Type Female Pole Clamp
ANT YAGI 806-866MHZ 8DBI N-FEM Product overview: YA6800W from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 866MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 866MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-YA6800W can be used for catalog matching and distributor lookup.
836MHz General Purpose Directional Antenna RF Antenna 806MHz ~ 866MHz 8.5dBi N Type Female Pole Clamp
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 553-YA6800W-ND | 875-YA6800W | YA6800W |
| Product Name | RF Antennas | 866MHZ Rf Antenna | RF Antennas |
| Applications | General Purpose | RF Testing | General Purpose |
| Primary Frequency Range | 836.0 MHz | 806.0 to 866.0 MHz | |
| Gain | 8.5 dB | ||
| VSWR | 2 :1 |
Vertical