Pulse Electronics Corporation RF Antennas YA6740W

Description
770MHz General Purpose Directional Antenna RF Antenna 740MHz ~ 806MHz 8.8dBi N Type Female Pole Clamp
Request a Quote Datasheet
Description
770MHz General Purpose Directional Antenna RF Antenna 740MHz ~ 806MHz 8.8dBi N Type Female Pole Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-YA6740W-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-YA6740W-ND
RF Antennas 553-YA6740W-ND
770MHz General Purpose Directional Antenna RF Antenna 740MHz ~ 806MHz 8.8dBi N Type Female Pole Clamp

770MHz General Purpose Directional Antenna RF Antenna 740MHz ~ 806MHz 8.8dBi N Type Female Pole Clamp

Buy Now Datasheet
806MHZ Rf Antenna - 875-YA6740W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
806MHZ Rf Antenna
875-YA6740W
806MHZ Rf Antenna 875-YA6740W
ANT YAGI 740-806MHZ 8DBI N-FEM Product overview: YA6740W from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 806MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 806MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-YA6740W can be used for catalog matching and distributor lookup.

ANT YAGI 740-806MHZ 8DBI N-FEM Product overview: YA6740W from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 806MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 806MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-YA6740W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - YA6740W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YA6740W
RF Antennas YA6740W
770MHz General Purpose Directional Antenna RF Antenna 740MHz ~ 806MHz 8.8dBi N Type Female Pole Clamp

770MHz General Purpose Directional Antenna RF Antenna 740MHz ~ 806MHz 8.8dBi N Type Female Pole Clamp

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-YA6740W-ND 875-YA6740W YA6740W
Product Name RF Antennas 806MHZ Rf Antenna RF Antennas
Applications General Purpose RF Testing General Purpose
Primary Frequency Range 770.0 MHz 740.0 to 806.0 MHz
Gain 8.8 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
IC RF ANT DEVICE 8TSLP - 376-BGSA12UGL8E6327XTSA1 - Utmel Electronic Limited
Specs
Applications RF Testing
Primary Frequency Range 6000.0 MHz
View Details