460MHz General Purpose Directional Antenna RF Antenna 450MHz ~ 470MHz 10.5dBi N Type Female Pole Clamp
ANT YAGI 450-470MHZ 11DBI N-FEM Product overview: YA3450WN from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 470MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-YA3450WN can be used for catalog matching and distributor lookup.
460MHz General Purpose Directional Antenna RF Antenna 450MHz ~ 470MHz 10.5dBi N Type Female Pole Clamp
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 553-YA3450WN-ND | 875-YA3450WN | YA3450WN |
| Product Name | RF Antennas | 470MHZ Rf Antenna | RF Antennas |
| Applications | General Purpose | RF Testing | General Purpose |
| Primary Frequency Range | 460.0 MHz | 450.0 to 470.0 MHz | |
| Gain | 10.5 dB | ||
| VSWR | 2 :1 |
Vertical