LTE Molded RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 1.99GHz, 2.11GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz 2.5dBi, 3.5dBi SMA Male Chassis Mount
RF ANT MOLDED SMA MALE CHAS MT Product overview: WA700/2700SMA from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-WA700/2700SMA can be used for catalog matching and distributor lookup.
LTE Molded RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 1.99GHz, 2.11GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz 2.5dBi, 3.5dBi SMA Male Chassis Mount
MIMO ANTENNA, 2.5-2.7GHZ, 3.5DBI; Antenna Type:MIMO; Frequency Min:2.5GHz; Frequency Max:2.7GHz; Antenna Mounting:SMA Connector; Gain:3.5dBi; VSWR:2.5; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 553-WA700/2700SMA-ND | 875-WA700/2700SMA | WA700/2700SMA | 82AC9748 |
| Product Name | RF Antennas | Rf Antenna | RF Antennas | Mimo Antenna, 2.5-2.7Ghz, 3.5Dbi; Antenna Type Pulse Larsen Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; LTE | RF Testing | LTE | |
| Gain | 2.5 to 3.5 dB | 3.5 dB | ||
| VSWR | 2.5 :1 | 2.5 :1 | ||
| Technology Type | Molded | Molded | Molded |