Pulse Electronics Corporation Rfid Antenna W7000

Description
NFC PLANAR SHEET ANTENNA WITH WI Product overview: W7000 from Pulse Electronics is a Rfid Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rfid Antenna, RFID Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 855-W7000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NFC PLANAR SHEET ANTENNA WITH WI Product overview: W7000 from Pulse Electronics is a Rfid Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rfid Antenna, RFID Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 855-W7000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rfid Antenna - 855-W7000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rfid Antenna
855-W7000
Rfid Antenna 855-W7000
NFC PLANAR SHEET ANTENNA WITH WI Product overview: W7000 from Pulse Electronics is a Rfid Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rfid Antenna, RFID Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 855-W7000 can be used for catalog matching and distributor lookup.

NFC PLANAR SHEET ANTENNA WITH WI Product overview: W7000 from Pulse Electronics is a Rfid Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rfid Antenna, RFID Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 855-W7000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RFID Antennas - W7000-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
W7000-ND
RFID Antennas W7000-ND
RFID Antenna 13.56MHz

RFID Antenna 13.56MHz

Buy Now Datasheet
RFID Antennas - W7000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
W7000
RFID Antennas W7000
RFID Antenna 13.56MHz

RFID Antenna 13.56MHz

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 855-W7000 W7000-ND W7000
Product Name Rfid Antenna RFID Antennas RFID Antennas
Applications RF Testing RFID
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - BB-ZXT9-ANT - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Tilt
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSX22G5A10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details