Pulse Electronics Corporation Antenna Type Pulse Electronics W6113B0100.

Description
Antenna Type:PCB; Frequency Min:3.4GHz; Frequency Max:3.6GHz; Antenna Mounting:Adhesive; Gain:4.2dBi; VSWR:-; Input Power:3W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes
Description
Antenna Type:PCB; Frequency Min:3.4GHz; Frequency Max:3.6GHz; Antenna Mounting:Adhesive; Gain:4.2dBi; VSWR:-; Input Power:3W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Antenna Type Pulse Electronics - 61AC2701 - Newark, An Avnet Company
Chicago, IL, United States
Antenna Type Pulse Electronics
61AC2701
Antenna Type Pulse Electronics 61AC2701
Antenna Type:PCB; Frequency Min:3.4GHz; Frequency Max:3.6GHz; Antenna Mounting:Adhesive; Gain:4.2dBi; VSWR:-; Input Power:3W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

Antenna Type:PCB; Frequency Min:3.4GHz; Frequency Max:3.6GHz; Antenna Mounting:Adhesive; Gain:4.2dBi; VSWR:-; Input Power:3W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 61AC2701
Product Name Antenna Type Pulse Electronics
Primary Frequency Range 3400.0 to 3600.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 2766669 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 698.0 to ? MHz
Gain 6 dB
View Details
Budget Survey Tripleband GNSS Antenna - AS-ANT3B-BUDSUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA14GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details