2.4GHz, 5.4GHz Bluetooth, Wi-Fi, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.925GHz 6dBi U.FL (UMCC), IPEX MHF1 Adhesive
RF ANT 2.4GHZ/5.4GHZ FLAT PATCH Product overview: W6102B0100 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 5.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ, 5.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W6102B0100 can be used for catalog matching and distributor lookup.
2.4GHz, 5.4GHz Bluetooth, Wi-Fi, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.925GHz 6dBi U.FL (UMCC), IPEX MHF1 Adhesive
PCB ANTENNA, LINEAR, 4.9-5.925GHZ, 6DBI; Antenna Type:PCB; Frequency Min:4.9GHz; Frequency Max:5.925GHz; Antenna Mounting:Adhesive; Gain:6dBi; VSWR:2; Input Power:3W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 553-W6102B0100-ND | 875-W6102B0100 | W6102B0100 | 60AC3068 |
| Product Name | RF Antennas | 2.4GHZ 5.4GHZ Rf Antenna | RF Antennas | Pcb Antenna, Linear, 4.9-5.925Ghz, 6Dbi; Antenna Type Pulse Larsen Antennas |
| Applications | Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™ | RF Testing | Bluetooth, Wi-Fi, Zigbee™ | |
| Primary Frequency Range | 2400.0 to 5400.0 MHz | 2400.0 to 5925.0 MHz | 4900.0 to 5925.0 MHz | |
| Gain | 6 dB | 6 dB | ||
| VSWR | 2 :1 | 2 :1 |
Vertical