Pulse Electronics Corporation RF Antennas W5097

Description
2.4GHz, 5.5GHz Bluetooth, WLAN, Zigbee™ Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 6GHz 3.5dBi SMA Male Connector Mount
Request a Quote Datasheet
Description
2.4GHz, 5.5GHz Bluetooth, WLAN, Zigbee™ Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 6GHz 3.5dBi SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-W5097-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-W5097-ND
RF Antennas 553-W5097-ND
2.4GHz, 5.5GHz Bluetooth, WLAN, Zigbee™ Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 6GHz 3.5dBi SMA Male Connector Mount

2.4GHz, 5.5GHz Bluetooth, WLAN, Zigbee™ Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 6GHz 3.5dBi SMA Male Connector Mount

Buy Now Datasheet
2.4GHZ 5.5GHZ Rf Antenna - 875-W5097 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4GHZ 5.5GHZ Rf Antenna
875-W5097
2.4GHZ 5.5GHZ Rf Antenna 875-W5097
RF ANT 2.4GHZ/5.5GHZ WHIP STR Product overview: W5097 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 5.5GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ, 5.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W5097 can be used for catalog matching and distributor lookup.

RF ANT 2.4GHZ/5.5GHZ WHIP STR Product overview: W5097 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 5.5GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ, 5.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W5097 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swivel Antenna, Lin, 5.15-6Ghz, 3.5Dbi; Antenna Type Pulse Larsen Antennas - 60AC3065 - Newark, An Avnet Company
Chicago, IL, United States
Swivel Antenna, Lin, 5.15-6Ghz, 3.5Dbi; Antenna Type Pulse Larsen Antennas
60AC3065
Swivel Antenna, Lin, 5.15-6Ghz, 3.5Dbi; Antenna Type Pulse Larsen Antennas 60AC3065
SWIVEL ANTENNA, LIN, 5.15-6GHZ, 3.5DBI; Antenna Type:Swivel; Frequency Min:5.15GHz; Frequency Max:6GHz; Antenna Mounting:SMA Connector; Gain:3.5dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

SWIVEL ANTENNA, LIN, 5.15-6GHZ, 3.5DBI; Antenna Type:Swivel; Frequency Min:5.15GHz; Frequency Max:6GHz; Antenna Mounting:SMA Connector; Gain:3.5dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - W5097 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W5097
RF Antennas W5097
2.4GHz, 5.5GHz Bluetooth, WLAN, Zigbee™ Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 6GHz 3.5dBi SMA Male Connector Mount

2.4GHz, 5.5GHz Bluetooth, WLAN, Zigbee™ Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 6GHz 3.5dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 553-W5097-ND 875-W5097 60AC3065 W5097
Product Name RF Antennas 2.4GHZ 5.5GHZ Rf Antenna Swivel Antenna, Lin, 5.15-6Ghz, 3.5Dbi; Antenna Type Pulse Larsen Antennas RF Antennas
Applications Modem or Wireless Network; Bluetooth, WLAN, Zigbee™ RF Testing Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2400.0 to 5500.0 MHz 2400.0 to 6000.0 MHz 5150.0 to 6000.0 MHz
Gain 3.5 dB 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - BB-FG9023 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Whip; Whip, Straight
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSA20UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details