Pulse Electronics Corporation RF Antennas W5095K

Description
829MHz, 2.05GHz LTE Blade RF Antenna 698MHz ~ 960MHz, 1.4GHz ~ 2.69GHz 2.16dBi SMA Male Connector Mount
Request a Quote Datasheet
Description
829MHz, 2.05GHz LTE Blade RF Antenna 698MHz ~ 960MHz, 1.4GHz ~ 2.69GHz 2.16dBi SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-3927-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-3927-ND
RF Antennas 553-3927-ND
829MHz, 2.05GHz LTE Blade RF Antenna 698MHz ~ 960MHz, 1.4GHz ~ 2.69GHz 2.16dBi SMA Male Connector Mount

829MHz, 2.05GHz LTE Blade RF Antenna 698MHz ~ 960MHz, 1.4GHz ~ 2.69GHz 2.16dBi SMA Male Connector Mount

Buy Now Datasheet
829MHZ 2.05GHZ Rf Antenna - 875-W5095K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
829MHZ 2.05GHZ Rf Antenna
875-W5095K
829MHZ 2.05GHZ Rf Antenna 875-W5095K
RF ANT 829MHZ/2.05GHZ BLADE SMA Product overview: W5095K from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 2.05GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 2.05GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W5095K can be used for catalog matching and distributor lookup.

RF ANT 829MHZ/2.05GHZ BLADE SMA Product overview: W5095K from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 2.05GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 2.05GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W5095K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swivel Antenna, 1.71-2.69Ghz, 2.16Dbi; Antenna Type Pulse Larsen Antennas - 60AC3064 - Newark, An Avnet Company
Chicago, IL, United States
Swivel Antenna, 1.71-2.69Ghz, 2.16Dbi; Antenna Type Pulse Larsen Antennas
60AC3064
Swivel Antenna, 1.71-2.69Ghz, 2.16Dbi; Antenna Type Pulse Larsen Antennas 60AC3064
SWIVEL ANTENNA, 1.71-2.69GHZ, 2.16DBI; Antenna Type:Swivel; Frequency Min:1.71GHz; Frequency Max:2.69GHz; Antenna Mounting:SMA Connector; Gain:2.16dBi; VSWR:2.5; Input Power:3W; Input Impedance:50ohm; Antenna Polarization:Vertica l RoHS Compliant: Yes

SWIVEL ANTENNA, 1.71-2.69GHZ, 2.16DBI; Antenna Type:Swivel; Frequency Min:1.71GHz; Frequency Max:2.69GHz; Antenna Mounting:SMA Connector; Gain:2.16dBi; VSWR:2.5; Input Power:3W; Input Impedance:50ohm; Antenna Polarization:Vertical RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - W5095K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W5095K
RF Antennas W5095K
829MHz, 2.05GHz LTE Blade RF Antenna 698MHz ~ 960MHz, 1.4GHz ~ 2.69GHz 2.16dBi SMA Male Connector Mount

829MHz, 2.05GHz LTE Blade RF Antenna 698MHz ~ 960MHz, 1.4GHz ~ 2.69GHz 2.16dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 553-3927-ND 875-W5095K 60AC3064 W5095K
Product Name RF Antennas 829MHZ 2.05GHZ Rf Antenna Swivel Antenna, 1.71-2.69Ghz, 2.16Dbi; Antenna Type Pulse Larsen Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE RF Testing LTE
Primary Frequency Range 829.0 to 2050.0 MHz 698.0 to 2690.0 MHz 1710.0 to 2690.0 MHz
Gain 2.16 dB 2.16 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Magnetic mount base for terminal antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGC100GN6 - Infineon Technologies AG
Specs
Primary Frequency Range 600.0 to 2700.0 MHz
View Details