829MHz, 2.05GHz LTE Blade RF Antenna 698MHz ~ 960MHz, 1.4GHz ~ 2.69GHz 2.16dBi TNC Male Connector Mount
RF ANT 829MHZ/2.05GHZ BLADE TNC Product overview: W5095 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 2.05GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 2.05GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W5095 can be used for catalog matching and distributor lookup.
SWIVEL ANTENNA, 1.71-2.69GHZ, 2.16DBI; Antenna Type:Swivel; Frequency Min:1.71GHz; Frequency Max:2.69GHz; Antenna Mounting:TNC Connector; Gain:2.16dBi; VSWR:2.5; Input Power:3W; Input Impedance:50ohm; Antenna Polarization:Vertica
829MHz, 2.05GHz LTE Blade RF Antenna 698MHz ~ 960MHz, 1.4GHz ~ 2.69GHz 2.16dBi TNC Male Connector Mount
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 553-3926-ND | 875-W5095 | 60AC3063 | W5095 |
| Product Name | RF Antennas | 829MHZ 2.05GHZ Rf Antenna | Swivel Antenna, 1.71-2.69Ghz, 2.16Dbi; Antenna Type Pulse Larsen Antennas | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; LTE | RF Testing | LTE | |
| Primary Frequency Range | 829.0 to 2050.0 MHz | 698.0 to 2690.0 MHz | 1710.0 to 2690.0 MHz | |
| Gain | 2.16 dB | 2.16 dB |