Pulse Electronics Corporation 829MHZ 2.05GHZ Rf Antenna W5084

Description
RF ANT 829MHZ/2.05GHZ BLADE TNC Product overview: W5084 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 2.05GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 2.05GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W5084 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 829MHZ/2.05GHZ BLADE TNC Product overview: W5084 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 2.05GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 2.05GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W5084 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
829MHZ 2.05GHZ Rf Antenna - 875-W5084 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
829MHZ 2.05GHZ Rf Antenna
875-W5084
829MHZ 2.05GHZ Rf Antenna 875-W5084
RF ANT 829MHZ/2.05GHZ BLADE TNC Product overview: W5084 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 2.05GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 2.05GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W5084 can be used for catalog matching and distributor lookup.

RF ANT 829MHZ/2.05GHZ BLADE TNC Product overview: W5084 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 2.05GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 2.05GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W5084 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-3924-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-3924-ND
RF Antennas 553-3924-ND
829MHz, 2.05GHz LTE Blade RF Antenna 698MHz ~ 960MHz, 1.4GHz ~ 2.69GHz 4dBi TNC Male Connector Mount

829MHz, 2.05GHz LTE Blade RF Antenna 698MHz ~ 960MHz, 1.4GHz ~ 2.69GHz 4dBi TNC Male Connector Mount

Buy Now Datasheet
RF Antennas - W5084 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W5084
RF Antennas W5084
829MHz, 2.05GHz LTE Blade RF Antenna 698MHz ~ 960MHz, 1.4GHz ~ 2.69GHz 4dBi TNC Male Connector Mount

829MHz, 2.05GHz LTE Blade RF Antenna 698MHz ~ 960MHz, 1.4GHz ~ 2.69GHz 4dBi TNC Male Connector Mount

Buy Now Datasheet
Swivel Antenna, 3.4-3.7Ghz, 5Dbi; Antenna Type Pulse Larsen Antennas - 60AC3061 - Newark, An Avnet Company
Chicago, IL, United States
Swivel Antenna, 3.4-3.7Ghz, 5Dbi; Antenna Type Pulse Larsen Antennas
60AC3061
Swivel Antenna, 3.4-3.7Ghz, 5Dbi; Antenna Type Pulse Larsen Antennas 60AC3061
SWIVEL ANTENNA, 3.4-3.7GHZ, 5DBI; Antenna Type:Swivel; Frequency Min:3.4GHz; Frequency Max:3.7GHz; Antenna Mounting:TNC Connector; Gain:5dBi; VSWR:3; Input Power:5W; Input Impedance:50ohm; Antenna Polarization:Vertica l RoHS Compliant: Yes

SWIVEL ANTENNA, 3.4-3.7GHZ, 5DBI; Antenna Type:Swivel; Frequency Min:3.4GHz; Frequency Max:3.7GHz; Antenna Mounting:TNC Connector; Gain:5dBi; VSWR:3; Input Power:5W; Input Impedance:50ohm; Antenna Polarization:Vertical RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas
Product Number 875-W5084 553-3924-ND W5084 60AC3061
Product Name 829MHZ 2.05GHZ Rf Antenna RF Antennas RF Antennas Swivel Antenna, 3.4-3.7Ghz, 5Dbi; Antenna Type Pulse Larsen Antennas
Applications RF Testing Cellular or PCS Terminal; Modem or Wireless Network; LTE LTE
Primary Frequency Range 698.0 to 2690.0 MHz 829.0 to 2050.0 MHz 3400.0 to 3700.0 MHz
Technology Type Blade Blade Blade
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA12UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details