Pulse Electronics Corporation RF Antennas W5067

Description
829MHz, 1.94GHz, 2.55GHz General Purpose Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17MHz, 2.4GHz ~ 2.7GHz 0.7dBi, 1dBi, 2dBi N Type Female Connector Mount
Request a Quote Datasheet
Description
829MHz, 1.94GHz, 2.55GHz General Purpose Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17MHz, 2.4GHz ~ 2.7GHz 0.7dBi, 1dBi, 2dBi N Type Female Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - W5067-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
W5067-ND
RF Antennas W5067-ND
829MHz, 1.94GHz, 2.55GHz General Purpose Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17MHz, 2.4GHz ~ 2.7GHz 0.7dBi, 1dBi, 2dBi N Type Female Connector Mount

829MHz, 1.94GHz, 2.55GHz General Purpose Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17MHz, 2.4GHz ~ 2.7GHz 0.7dBi, 1dBi, 2dBi N Type Female Connector Mount

Buy Now Datasheet
928 MHZ Rf Antenna - 875-W5067 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
928 MHZ Rf Antenna
875-W5067
928 MHZ Rf Antenna 875-W5067
RADOME OMNI 863-928 MHZ NPB Product overview: W5067 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 928 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 928 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W5067 can be used for catalog matching and distributor lookup.

RADOME OMNI 863-928 MHZ NPB Product overview: W5067 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 928 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 928 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W5067 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - W5067 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W5067
RF Antennas W5067
829MHz, 1.94GHz, 2.55GHz General Purpose Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17MHz, 2.4GHz ~ 2.7GHz 0.7dBi, 1dBi, 2dBi N Type Female Connector Mount

829MHz, 1.94GHz, 2.55GHz General Purpose Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17MHz, 2.4GHz ~ 2.7GHz 0.7dBi, 1dBi, 2dBi N Type Female Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number W5067-ND 875-W5067 W5067
Product Name RF Antennas 928 MHZ Rf Antenna RF Antennas
Applications General Purpose RF Testing General Purpose
Primary Frequency Range 829.0 to 2550.0 MHz 698.0 to 2700.0 MHz
Gain 0.7000 to 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSA143ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details