RF ANT 2.4GHZ/5.5GHZ WHIP STR N Product overview: W5030 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 5.5GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ, 5.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W5030 can be used for catalog matching and distributor lookup.
2.4GHz, 5.5GHz GSM, WLAN Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz 6dBi N Type Male Connector Mount
2.4GHz, 5.5GHz GSM, WLAN Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz 6dBi N Type Male Connector Mount
WIFI ANTENNA, 5.875GHZ, 6.5DBI; Antenna Type:WiFi; Frequency Min:5.15GHz; Frequency Max:5.875GHz; Antenna Mounting:N Connector; Gain:6.5dBi; VSWR:2; Input Power:20W; Input Impedance:50ohm; Antenna Polarization:Vertica
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-W5030 | 553-2598-ND | W5030 | 60AC3060 |
| Product Name | 2.4GHZ 5.5GHZ Rf Antenna | RF Antennas | RF Antennas | Wifi Antenna, 5.875Ghz, 6.5Dbi; Antenna Type Pulse Larsen Antennas |
| Applications | RF Testing | Cellular or PCS Terminal; Modem or Wireless Network; GSM, WLAN | GSM, WLAN | |
| Primary Frequency Range | 2400.0 to 5875.0 MHz | 2400.0 to 5500.0 MHz | 5150.0 to 5875.0 MHz | |
| Technology Type | Whip, Straight | Whip | Whip; Whip, Straight |