Pulse Electronics Corporation RF Antennas W5028

Description
2.4GHz, 5GHz Bluetooth, WLAN, Zigbee™ Whip, Right Angle RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 2.7dBi, 3dBi RP-SMA Male Connector Mount
Request a Quote Datasheet
Description
2.4GHz, 5GHz Bluetooth, WLAN, Zigbee™ Whip, Right Angle RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 2.7dBi, 3dBi RP-SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-2597-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-2597-ND
RF Antennas 553-2597-ND
2.4GHz, 5GHz Bluetooth, WLAN, Zigbee™ Whip, Right Angle RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 2.7dBi, 3dBi RP-SMA Male Connector Mount

2.4GHz, 5GHz Bluetooth, WLAN, Zigbee™ Whip, Right Angle RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 2.7dBi, 3dBi RP-SMA Male Connector Mount

Buy Now Datasheet
5GHZ Rf Antenna - 875-W5028 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5GHZ Rf Antenna
875-W5028
5GHZ Rf Antenna 875-W5028
RF ANT 2.4/5GHZ WHIP RA RP-SMA Product overview: W5028 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W5028 can be used for catalog matching and distributor lookup.

RF ANT 2.4/5GHZ WHIP RA RP-SMA Product overview: W5028 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W5028 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - W5028 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W5028
RF Antennas W5028
2.4GHz, 5GHz Bluetooth, WLAN, Zigbee™ Whip, Right Angle RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 2.7dBi, 3dBi RP-SMA Male Connector Mount

2.4GHz, 5GHz Bluetooth, WLAN, Zigbee™ Whip, Right Angle RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 2.7dBi, 3dBi RP-SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-2597-ND 875-W5028 W5028
Product Name RF Antennas 5GHZ Rf Antenna RF Antennas
Applications Modem or Wireless Network; Bluetooth, WLAN, Zigbee™ RF Testing Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2400.0 to 5000.0 MHz 2400.0 to 5850.0 MHz
Gain 2.7 to 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA142M2N12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details