Pulse Electronics Corporation RF Antennas W5013

Description
883MHz, 1.94GHz General Purpose Whip, Straight RF Antenna 806MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2.5dBi, 4dBi N Type Male Connector Mount
Description
883MHz, 1.94GHz General Purpose Whip, Straight RF Antenna 806MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2.5dBi, 4dBi N Type Male Connector Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - W5013 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W5013
RF Antennas W5013
883MHz, 1.94GHz General Purpose Whip, Straight RF Antenna 806MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2.5dBi, 4dBi N Type Male Connector Mount

883MHz, 1.94GHz General Purpose Whip, Straight RF Antenna 806MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2.5dBi, 4dBi N Type Male Connector Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number W5013
Product Name RF Antennas
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
L-band Magnetic Patch Antenna (IP65) - AS-ANT-MAGLB-L6-30SMA-00 - ArduSimple
Specs
Primary Frequency Range 1525.0 to 1559.0 MHz
Gain 27 dB
VSWR 2 :1
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details