Pulse Electronics Corporation RF Antennas W5012

Description
868MHz, 915MHz Whip, Straight RF Antenna 868MHz ~ 928MHz 2dBi RP-SMA Male Connector Mount
Request a Quote Datasheet
Description
868MHz, 915MHz Whip, Straight RF Antenna 868MHz ~ 928MHz 2dBi RP-SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-2586-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-2586-ND
RF Antennas 553-2586-ND
868MHz, 915MHz Whip, Straight RF Antenna 868MHz ~ 928MHz 2dBi RP-SMA Male Connector Mount

868MHz, 915MHz Whip, Straight RF Antenna 868MHz ~ 928MHz 2dBi RP-SMA Male Connector Mount

Buy Now Datasheet
868MHZ 915MHZ Rf Antenna - 875-W5012 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
868MHZ 915MHZ Rf Antenna
875-W5012
868MHZ 915MHZ Rf Antenna 875-W5012
RF ANT 868MHZ/915MHZ WHIP STR Product overview: W5012 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 868MHZ, 915MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 868MHZ, 915MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W5012 can be used for catalog matching and distributor lookup.

RF ANT 868MHZ/915MHZ WHIP STR Product overview: W5012 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 868MHZ, 915MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 868MHZ, 915MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W5012 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Whip Antenna, Omni, 868-928Mhz2Dbi; Antenna Type Pulse Larsen Antennas - 60AC3058 - Newark, An Avnet Company
Chicago, IL, United States
Whip Antenna, Omni, 868-928Mhz2Dbi; Antenna Type Pulse Larsen Antennas
60AC3058
Whip Antenna, Omni, 868-928Mhz2Dbi; Antenna Type Pulse Larsen Antennas 60AC3058
WHIP ANTENNA, OMNI, 868-928MHZ2DBI; Antenna Type:Whip; Frequency Min:868MHz; Frequency Max:928MHz; Antenna Mounting:SMA Connector; Gain:2dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Omni; Product Range:- RoHS Compliant: Yes

WHIP ANTENNA, OMNI, 868-928MHZ2DBI; Antenna Type:Whip; Frequency Min:868MHz; Frequency Max:928MHz; Antenna Mounting:SMA Connector; Gain:2dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Omni; Product Range:- RoHS Compliant: Yes

Supplier's Site
RF Antennas - W5012 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W5012
RF Antennas W5012
868MHz, 915MHz Whip, Straight RF Antenna 868MHz ~ 928MHz 2dBi RP-SMA Male Connector Mount

868MHz, 915MHz Whip, Straight RF Antenna 868MHz ~ 928MHz 2dBi RP-SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 553-2586-ND 875-W5012 60AC3058 W5012
Product Name RF Antennas 868MHZ 915MHZ Rf Antenna Whip Antenna, Omni, 868-928Mhz2Dbi; Antenna Type Pulse Larsen Antennas RF Antennas
Applications RF Antennas RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA11GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details