Pulse Electronics Corporation RF Antennas W490B

Description
100.5MHz Whip, Straight RF Antenna 27MHz ~ 174MHz
Request a Quote Datasheet
Description
100.5MHz Whip, Straight RF Antenna 27MHz ~ 174MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-W490B-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-W490B-ND
RF Antennas 553-W490B-ND
100.5MHz Whip, Straight RF Antenna 27MHz ~ 174MHz

100.5MHz Whip, Straight RF Antenna 27MHz ~ 174MHz

Buy Now Datasheet
174 MHZ Rf Antenna - 875-W490B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
174 MHZ Rf Antenna
875-W490B
174 MHZ Rf Antenna 875-W490B
WHIP, 5/8 WAVE, 27 - 174 MHZ, .1 Product overview: W490B from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 174 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 174 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W490B can be used for catalog matching and distributor lookup.

WHIP, 5/8 WAVE, 27 - 174 MHZ, .1 Product overview: W490B from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 174 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 174 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W490B can be used for catalog matching and distributor lookup.

Supplier's Site
RF Antennas - W490B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W490B
RF Antennas W490B
100.5MHz Whip, Straight RF Antenna 27MHz ~ 174MHz

100.5MHz Whip, Straight RF Antenna 27MHz ~ 174MHz

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-W490B-ND 875-W490B W490B
Product Name RF Antennas 174 MHZ Rf Antenna RF Antennas
Applications RF Antennas RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSA143GL10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details