Pulse Electronics Corporation 174 MHZ Rf Antenna W490

Description
WHIP, 5/8 WAVE, 27 - 174 MHZ, .1 Product overview: W490 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 174 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 174 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W490 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
WHIP, 5/8 WAVE, 27 - 174 MHZ, .1 Product overview: W490 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 174 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 174 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W490 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
174 MHZ Rf Antenna - 875-W490 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
174 MHZ Rf Antenna
875-W490
174 MHZ Rf Antenna 875-W490
WHIP, 5/8 WAVE, 27 - 174 MHZ, .1 Product overview: W490 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 174 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 174 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W490 can be used for catalog matching and distributor lookup.

WHIP, 5/8 WAVE, 27 - 174 MHZ, .1 Product overview: W490 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 174 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 174 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W490 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Antennas - 553-W490-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-W490-ND
RF Antennas 553-W490-ND
100.5MHz Whip, Straight RF Antenna 27MHz ~ 174MHz

100.5MHz Whip, Straight RF Antenna 27MHz ~ 174MHz

Buy Now Datasheet
RF Antennas - W490 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W490
RF Antennas W490
100.5MHz Whip, Straight RF Antenna 27MHz ~ 174MHz

100.5MHz Whip, Straight RF Antenna 27MHz ~ 174MHz

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-W490 553-W490-ND W490
Product Name 174 MHZ Rf Antenna RF Antennas RF Antennas
Applications RF Testing RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSX24MU16 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 5000.0 MHz
View Details