Pulse Electronics Corporation RF Antennas W4166

Description
892MHz, 1.94GHz 3G Dome RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 4dBi, 4.5dBi SMA Male Surface Mount
Request a Quote Datasheet
Description
892MHz, 1.94GHz 3G Dome RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 4dBi, 4.5dBi SMA Male Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-W4166-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-W4166-ND
RF Antennas 553-W4166-ND
892MHz, 1.94GHz 3G Dome RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 4dBi, 4.5dBi SMA Male Surface Mount

892MHz, 1.94GHz 3G Dome RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 4dBi, 4.5dBi SMA Male Surface Mount

Buy Now Datasheet
Rf Antenna - 875-W4166 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-W4166
Rf Antenna 875-W4166
ANTENNA 3G Product overview: W4166 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W4166 can be used for catalog matching and distributor lookup.

ANTENNA 3G Product overview: W4166 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W4166 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - W4166 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W4166
RF Antennas W4166
892MHz, 1.94GHz 3G Dome RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 4dBi, 4.5dBi SMA Male Surface Mount

892MHz, 1.94GHz 3G Dome RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 4dBi, 4.5dBi SMA Male Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-W4166-ND 875-W4166 W4166
Product Name RF Antennas Rf Antenna RF Antennas
Applications Modem or Wireless Network; 3G RF Testing 3G
Primary Frequency Range 892.0 to 1940.0 MHz 824.0 to 2170.0 MHz
Gain 4 to 4.5 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGC100GN6 - Infineon Technologies AG
Specs
Primary Frequency Range 600.0 to 2700.0 MHz
View Details