Pulse Electronics Corporation RF Antennas W4165SMA5

Description
829MHz, 1.94GHz Beidou, Galileo, GLONASS, GPS Module RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 4.5dB SMA Male (2) Adhesive
Request a Quote Datasheet
Description
829MHz, 1.94GHz Beidou, Galileo, GLONASS, GPS Module RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 4.5dB SMA Male (2) Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-W4165SMA5-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-W4165SMA5-ND
RF Antennas 553-W4165SMA5-ND
829MHz, 1.94GHz Beidou, Galileo, GLONASS, GPS Module RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 4.5dB SMA Male (2) Adhesive

829MHz, 1.94GHz Beidou, Galileo, GLONASS, GPS Module RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 4.5dB SMA Male (2) Adhesive

Buy Now Datasheet
829MHZ 1.94GHZ Rf Antenna - 875-W4165SMA5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
829MHZ 1.94GHZ Rf Antenna
875-W4165SMA5
829MHZ 1.94GHZ Rf Antenna 875-W4165SMA5
RF ANT 829MHZ/1.94GHZ MOD CAB 5' Product overview: W4165SMA5 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 1.94GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 1.94GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W4165SMA5 can be used for catalog matching and distributor lookup.

RF ANT 829MHZ/1.94GHZ MOD CAB 5' Product overview: W4165SMA5 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 1.94GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 1.94GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W4165SMA5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - W4165SMA5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W4165SMA5
RF Antennas W4165SMA5
829MHz, 1.94GHz Beidou, Galileo, GLONASS, GPS Module RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 4.5dB SMA Male (2) Adhesive

829MHz, 1.94GHz Beidou, Galileo, GLONASS, GPS Module RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 4.5dB SMA Male (2) Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-W4165SMA5-ND 875-W4165SMA5 W4165SMA5
Product Name RF Antennas 829MHZ 1.94GHZ Rf Antenna RF Antennas
Applications GPS; Beidou, Galileo, GLONASS, GPS RF Testing Beidou, Galileo, GLONASS, GPS
Primary Frequency Range 829.0 to 1940.0 MHz 824.0 to 2170.0 MHz
Gain 4.5 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna LTE450, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA14M2N10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details