Pulse Electronics Corporation RF Antennas W4165MMSMA5

Description
892MHz, 1.58GHz, 1.94GHz Beidou, Galileo, GLONASS, GPRS, GPS, GSM Module RF Antenna 824MHz ~ 960MHz, 1.56GHz ~ 1.608GHz, 1.71GHz ~ 2.17GHz 4.5dB SMA Male (2) Magnetic
Request a Quote Datasheet
Description
892MHz, 1.58GHz, 1.94GHz Beidou, Galileo, GLONASS, GPRS, GPS, GSM Module RF Antenna 824MHz ~ 960MHz, 1.56GHz ~ 1.608GHz, 1.71GHz ~ 2.17GHz 4.5dB SMA Male (2) Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-W4165MMSMA5-ND - DigiKey
Thief River Falls, MN, United States
892MHz, 1.58GHz, 1.94GHz Beidou, Galileo, GLONASS, GPRS, GPS, GSM Module RF Antenna 824MHz ~ 960MHz, 1.56GHz ~ 1.608GHz, 1.71GHz ~ 2.17GHz 4.5dB SMA Male (2) Magnetic

892MHz, 1.58GHz, 1.94GHz Beidou, Galileo, GLONASS, GPRS, GPS, GSM Module RF Antenna 824MHz ~ 960MHz, 1.56GHz ~ 1.608GHz, 1.71GHz ~ 2.17GHz 4.5dB SMA Male (2) Magnetic

Buy Now Datasheet
892MHZ 1.58GHZ Rf Antenna - 875-W4165MMSMA5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
892MHZ 1.58GHZ Rf Antenna
875-W4165MMSMA5
892MHZ 1.58GHZ Rf Antenna 875-W4165MMSMA5
RF ANT 892MHZ/1.58GHZ MOD CAB 5' Product overview: W4165MMSMA5 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 892MHZ, 1.58GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 892MHZ, 1.58GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W4165MMSMA5 can be used for catalog matching and distributor lookup.

RF ANT 892MHZ/1.58GHZ MOD CAB 5' Product overview: W4165MMSMA5 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 892MHZ, 1.58GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 892MHZ, 1.58GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W4165MMSMA5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - W4165MMSMA5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W4165MMSMA5
RF Antennas W4165MMSMA5
892MHz, 1.58GHz, 1.94GHz Beidou, Galileo, GLONASS, GPRS, GPS, GSM Module RF Antenna 824MHz ~ 960MHz, 1.56GHz ~ 1.608GHz, 1.71GHz ~ 2.17GHz 4.5dB SMA Male (2) Magnetic

892MHz, 1.58GHz, 1.94GHz Beidou, Galileo, GLONASS, GPRS, GPS, GSM Module RF Antenna 824MHz ~ 960MHz, 1.56GHz ~ 1.608GHz, 1.71GHz ~ 2.17GHz 4.5dB SMA Male (2) Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-W4165MMSMA5-ND 875-W4165MMSMA5 W4165MMSMA5
Product Name RF Antennas 892MHZ 1.58GHZ Rf Antenna RF Antennas
Applications Cellular or PCS Terminal; GPS; Beidou, Galileo, GLONASS, GPRS, GPS, GSM RF Testing Beidou, Galileo, GLONASS, GPRS, GPS, GSM
Primary Frequency Range 892.0 to 1940.0 MHz 824.0 to 2170.0 MHz
Gain 4.5 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
RF, Antenna centric solutions - BGSA144ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers