RF ANT 892MHZ/1.58GHZ MODULE MAG Product overview: W4165MM from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 892MHZ, 1.58GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 892MHZ, 1.58GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W4165MM can be used for catalog matching and distributor lookup.
892MHz, 1.58GHz, 1.94GHz Beidou, Galileo, GLONASS, GPRS, GPS, GSM Module RF Antenna 824MHz ~ 960MHz, 1.56GHz ~ 1.608GHz, 1.71GHz ~ 2.17GHz 4.5dB SMA Male (2) Magnetic
892MHz, 1.58GHz, 1.94GHz Beidou, Galileo, GLONASS, GPRS, GPS, GSM Module RF Antenna 824MHz ~ 960MHz, 1.56GHz ~ 1.608GHz, 1.71GHz ~ 2.17GHz 4.5dB SMA Male (2) Magnetic
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 875-W4165MM | 553-W4165MM-ND | W4165MM |
| Product Name | 892MHZ 1.58GHZ Rf Antenna | RF Antennas | RF Antennas |
| Applications | RF Testing | Cellular or PCS Terminal; GPS; Beidou, Galileo, GLONASS, GPRS, GPS, GSM | Beidou, Galileo, GLONASS, GPRS, GPS, GSM |
| Primary Frequency Range | 824.0 to 2170.0 MHz | 892.0 to 1940.0 MHz | |
| Technology Type | Module | Module | Module |
| Gain | 4.5 dB |
Vertical