Pulse Electronics Corporation 892MHZ 1.58GHZ Rf Antenna W4165

Description
RF ANT 892MHZ/1.58GHZ MOD PNL MT Product overview: W4165 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 892MHZ, 1.58GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 892MHZ, 1.58GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W4165 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 892MHZ/1.58GHZ MOD PNL MT Product overview: W4165 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 892MHZ, 1.58GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 892MHZ, 1.58GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W4165 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
892MHZ 1.58GHZ Rf Antenna - 875-W4165 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
892MHZ 1.58GHZ Rf Antenna
875-W4165
892MHZ 1.58GHZ Rf Antenna 875-W4165
RF ANT 892MHZ/1.58GHZ MOD PNL MT Product overview: W4165 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 892MHZ, 1.58GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 892MHZ, 1.58GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W4165 can be used for catalog matching and distributor lookup.

RF ANT 892MHZ/1.58GHZ MOD PNL MT Product overview: W4165 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 892MHZ, 1.58GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 892MHZ, 1.58GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W4165 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-W4165-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-W4165-ND
RF Antennas 553-W4165-ND
892MHz, 1.58GHz, 1.94GHz Beidou, Galileo, GLONASS, GPRS, GPS, GSM Module RF Antenna 824MHz ~ 960MHz, 1.56GHz ~ 1.608GHz, 1.71GHz ~ 2.17GHz 4.5dB SMA Male (2) Panel Mount

892MHz, 1.58GHz, 1.94GHz Beidou, Galileo, GLONASS, GPRS, GPS, GSM Module RF Antenna 824MHz ~ 960MHz, 1.56GHz ~ 1.608GHz, 1.71GHz ~ 2.17GHz 4.5dB SMA Male (2) Panel Mount

Buy Now Datasheet
RF Antennas - W4165 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W4165
RF Antennas W4165
892MHz, 1.58GHz, 1.94GHz Beidou, Galileo, GLONASS, GPRS, GPS, GSM Module RF Antenna 824MHz ~ 960MHz, 1.56GHz ~ 1.608GHz, 1.71GHz ~ 2.17GHz 4.5dB SMA Male (2) Panel Mount

892MHz, 1.58GHz, 1.94GHz Beidou, Galileo, GLONASS, GPRS, GPS, GSM Module RF Antenna 824MHz ~ 960MHz, 1.56GHz ~ 1.608GHz, 1.71GHz ~ 2.17GHz 4.5dB SMA Male (2) Panel Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-W4165 553-W4165-ND W4165
Product Name 892MHZ 1.58GHZ Rf Antenna RF Antennas RF Antennas
Applications RF Testing Cellular or PCS Terminal; GPS; Beidou, Galileo, GLONASS, GPRS, GPS, GSM Beidou, Galileo, GLONASS, GPRS, GPS, GSM
Primary Frequency Range 824.0 to 2170.0 MHz 892.0 to 1940.0 MHz
Technology Type Module Module Module
Gain 4.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Cellular / LTE MIMO Screw Mount Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
Others - BGSX33MU16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Infineon Technologies AG
Specs
Primary Frequency Range 3800.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details