Pulse Electronics Corporation 892MHZ 1.575GHZ Rf Antenna W4150GG3000

Description
RF ANT 892MHZ/1.575GHZ PUCK 3M Product overview: W4150GG3000 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 892MHZ, 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 892MHZ, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W4150GG3000 can be used for catalog matching and distributor lookup.
Request a Quote
Description
RF ANT 892MHZ/1.575GHZ PUCK 3M Product overview: W4150GG3000 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 892MHZ, 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 892MHZ, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W4150GG3000 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
892MHZ 1.575GHZ Rf Antenna - 875-W4150GG3000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
892MHZ 1.575GHZ Rf Antenna
875-W4150GG3000
892MHZ 1.575GHZ Rf Antenna 875-W4150GG3000
RF ANT 892MHZ/1.575GHZ PUCK 3M Product overview: W4150GG3000 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 892MHZ, 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 892MHZ, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W4150GG3000 can be used for catalog matching and distributor lookup.

RF ANT 892MHZ/1.575GHZ PUCK 3M Product overview: W4150GG3000 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 892MHZ, 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 892MHZ, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W4150GG3000 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Antennas - W4150GG3000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W4150GG3000
RF Antennas W4150GG3000
892MHz, 1.575GHz, 1.9GHz GPS, GSM Puck RF Antenna 824MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.17GHz 2dBi, 4dBi SMA Male Adhesive

892MHz, 1.575GHz, 1.9GHz GPS, GSM Puck RF Antenna 824MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.17GHz 2dBi, 4dBi SMA Male Adhesive

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 875-W4150GG3000 W4150GG3000
Product Name 892MHZ 1.575GHZ Rf Antenna RF Antennas
Applications RF Testing GPS, GSM
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - BB-YE240015 - Quarktwin Technology Ltd.
Specs
Applications Wi-Fi
Technology Type Yagi; Yagi
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
Others - BGSX33MU16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Infineon Technologies AG
Specs
Primary Frequency Range 3800.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details