Pulse Electronics Corporation Rf Antenna W4120GNSS5000

Description
ANT EXTERNAL GNSS GLASS MOUNT S Product overview: W4120GNSS5000 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W4120GNSS5000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ANT EXTERNAL GNSS GLASS MOUNT S Product overview: W4120GNSS5000 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W4120GNSS5000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Antenna - 875-W4120GNSS5000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ANT EXTERNAL GNSS GLASS MOUNT S Product overview: W4120GNSS5000 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W4120GNSS5000 can be used for catalog matching and distributor lookup.

ANT EXTERNAL GNSS GLASS MOUNT S Product overview: W4120GNSS5000 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W4120GNSS5000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - W4120GNSS5000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W4120GNSS5000
RF Antennas W4120GNSS5000
883MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.94GHz 3G, Beidou, Galileo, GLONASS, GNSS, GPS Blade RF Antenna 806MHz ~ 960MHz, 1.559GHz ~ 1.563GHz, 1.574GHz ~ 1.576GHz, 1.598GHz ~ 1.606GHz, 1.71GHz ~ 2.17MHz 1dBi, 1.7dBi, 2.9dBi, 30dBi SMA Male Adhesive

883MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.94GHz 3G, Beidou, Galileo, GLONASS, GNSS, GPS Blade RF Antenna 806MHz ~ 960MHz, 1.559GHz ~ 1.563GHz, 1.574GHz ~ 1.576GHz, 1.598GHz ~ 1.606GHz, 1.71GHz ~ 2.17MHz 1dBi, 1.7dBi, 2.9dBi, 30dBi SMA Male Adhesive

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 875-W4120GNSS5000 W4120GNSS5000
Product Name Rf Antenna RF Antennas
Applications RF Testing 3G, Beidou, Galileo, GLONASS, GNSS, GPS
Unlock Full Specs
to access all available technical data

Similar Products

4G 5dBi Rubber Duck Antenna With SMA Male St. Connector - ET-LT5R-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details