Pulse Electronics Corporation 850MHZ 900MHZ Rf Antenna W4120GL5000

Description
RF ANT 850MHZ/900MHZ FLAT BAR Product overview: W4120GL5000 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MHZ, 900MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 850MHZ, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W4120GL5000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 850MHZ/900MHZ FLAT BAR Product overview: W4120GL5000 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MHZ, 900MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 850MHZ, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W4120GL5000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
850MHZ 900MHZ Rf Antenna - 875-W4120GL5000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
850MHZ 900MHZ Rf Antenna
875-W4120GL5000
850MHZ 900MHZ Rf Antenna 875-W4120GL5000
RF ANT 850MHZ/900MHZ FLAT BAR Product overview: W4120GL5000 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MHZ, 900MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 850MHZ, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W4120GL5000 can be used for catalog matching and distributor lookup.

RF ANT 850MHZ/900MHZ FLAT BAR Product overview: W4120GL5000 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MHZ, 900MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 850MHZ, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W4120GL5000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - W4120GL5000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W4120GL5000
RF Antennas W4120GL5000
850MHz, 900MHz, 1.575GHz, 1.8GHz, 1.9GHz, 2.1GHz GPS, GSM Flat Bar RF Antenna 806MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.71GHz ~ 2.17GHz 0dBi FME (1), SMA Male (1) Adhesive

850MHz, 900MHz, 1.575GHz, 1.8GHz, 1.9GHz, 2.1GHz GPS, GSM Flat Bar RF Antenna 806MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.71GHz ~ 2.17GHz 0dBi FME (1), SMA Male (1) Adhesive

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 875-W4120GL5000 W4120GL5000
Product Name 850MHZ 900MHZ Rf Antenna RF Antennas
Applications RF Testing GPS, GSM
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSA143GL10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details