Pulse Electronics Corporation RF Antennas W4120GG3000

Description
850MHz, 900MHz, 1.575GHz, 1.8GHz, 1.9GHz, 2.1GHz GPS, GSM Flat Bar RF Antenna 806MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.71GHz ~ 2.17GHz 0dBi SMA Male (2) Adhesive
Datasheet
Description
850MHz, 900MHz, 1.575GHz, 1.8GHz, 1.9GHz, 2.1GHz GPS, GSM Flat Bar RF Antenna 806MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.71GHz ~ 2.17GHz 0dBi SMA Male (2) Adhesive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - W4120GG3000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W4120GG3000
RF Antennas W4120GG3000
850MHz, 900MHz, 1.575GHz, 1.8GHz, 1.9GHz, 2.1GHz GPS, GSM Flat Bar RF Antenna 806MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.71GHz ~ 2.17GHz 0dBi SMA Male (2) Adhesive

850MHz, 900MHz, 1.575GHz, 1.8GHz, 1.9GHz, 2.1GHz GPS, GSM Flat Bar RF Antenna 806MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.71GHz ~ 2.17GHz 0dBi SMA Male (2) Adhesive

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number W4120GG3000
Product Name RF Antennas
Applications GPS, GSM
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
u-blox ANN-MB2-00 Tripleband GNSS Antenna - AS-ANT3B-ANNMB2-L1256-50SMA-00 - ArduSimple
Specs
Primary Frequency Range 1535.0 to 1602.0 MHz
Gain 31 dB
VSWR 2 :1
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details