Pulse Electronics Corporation RF Antennas W4000L197

Description
1.575GHz GPS Module RF Antenna 1.5dBi FME Male Adhesive
Request a Quote Datasheet
Description
1.575GHz GPS Module RF Antenna 1.5dBi FME Male Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-1707-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-1707-ND
RF Antennas 553-1707-ND
1.575GHz GPS Module RF Antenna 1.5dBi FME Male Adhesive

1.575GHz GPS Module RF Antenna 1.5dBi FME Male Adhesive

Buy Now Datasheet
1.575GHZ Rf Antenna - 875-W4000L197 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.575GHZ Rf Antenna
875-W4000L197
1.575GHZ Rf Antenna 875-W4000L197
RF ANT 1.575GHZ MOD FME MALE ADH Product overview: W4000L197 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W4000L197 can be used for catalog matching and distributor lookup.

RF ANT 1.575GHZ MOD FME MALE ADH Product overview: W4000L197 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W4000L197 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - W4000L197 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W4000L197
RF Antennas W4000L197
1.575GHz GPS Module RF Antenna 1.5dBi FME Male Adhesive

1.575GHz GPS Module RF Antenna 1.5dBi FME Male Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-1707-ND 875-W4000L197 W4000L197
Product Name RF Antennas 1.575GHZ Rf Antenna RF Antennas
Applications GPS; GPS RF Testing GPS
Primary Frequency Range 1575.0 MHz
Gain 1.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF, Antenna centric solutions - BGSX33M5U16 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
GPS L1 Passive Ceramic Patch Antenna 25*25*2mm - ET-GPL1-252 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1575.4 MHz
View Details
Sleeve Dipole Antennas - SDA-1950 - A.H. Systems Inc.
Specs
Applications RF Testing; Vehicular
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details