Pulse Electronics Corporation RF Antennas W3961B0050

Description
ANT CBRS FPC 3550-3980MHZ 50MM
Request a Quote Datasheet
Description
ANT CBRS FPC 3550-3980MHZ 50MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-W3961B0050-ND - DigiKey
Thief River Falls, MN, United States
ANT CBRS FPC 3550-3980MHZ 50MM

ANT CBRS FPC 3550-3980MHZ 50MM

Buy Now Datasheet
3980MHZ Rf Antenna - 875-W3961B0050 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3980MHZ Rf Antenna
875-W3961B0050
3980MHZ Rf Antenna 875-W3961B0050
ANT CBRS FPC 3550-3980MHZ 50MM Product overview: W3961B0050 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3980MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 3980MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3961B0050 can be used for catalog matching and distributor lookup.

ANT CBRS FPC 3550-3980MHZ 50MM Product overview: W3961B0050 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3980MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 3980MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3961B0050 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - W3961B0050 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W3961B0050
RF Antennas W3961B0050
3.765GHz General Purpose PCB Trace RF Antenna 3.55GHz ~ 3.98GHz 4.5dBi U.FL Adhesive

3.765GHz General Purpose PCB Trace RF Antenna 3.55GHz ~ 3.98GHz 4.5dBi U.FL Adhesive

Buy Now Datasheet
Antenna, Dipole, 3.55 To 3.98Ghz, 4.5Dbi; Antenna Type Pulse Electronics - 62AK2948 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Dipole, 3.55 To 3.98Ghz, 4.5Dbi; Antenna Type Pulse Electronics
62AK2948
Antenna, Dipole, 3.55 To 3.98Ghz, 4.5Dbi; Antenna Type Pulse Electronics 62AK2948
ANTENNA, DIPOLE, 3.55 TO 3.98GHZ, 4.5DBI; Antenna Type:Dipole; Frequency Min:3.55GHz; Frequency Max:3.98GHz; Antenna Mounting:U.FL; Gain:4.5dBi; VSWR:-; Input Power:3W; Input Impedance:50ohm; Antenna Polarization:Linear

ANTENNA, DIPOLE, 3.55 TO 3.98GHZ, 4.5DBI; Antenna Type:Dipole; Frequency Min:3.55GHz; Frequency Max:3.98GHz; Antenna Mounting:U.FL; Gain:4.5dBi; VSWR:-; Input Power:3W; Input Impedance:50ohm; Antenna Polarization:Linear

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas
Product Number 553-W3961B0050-ND 875-W3961B0050 W3961B0050 62AK2948
Product Name RF Antennas 3980MHZ Rf Antenna RF Antennas Antenna, Dipole, 3.55 To 3.98Ghz, 4.5Dbi; Antenna Type Pulse Electronics
Applications General Purpose RF Testing General Purpose
Primary Frequency Range 3765.0 MHz 3550.0 to 3980.0 MHz 3550.0 to 3980.0 MHz
Gain 4.5 dB 4.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Cellular / LTE MIMO Screw Mount Antenna - low profile -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSA400ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details