The Pulse Larsen Antenna, part number 60AC3054, is a linear PCB antenna designed for operation within the 2.4 to 2.5 GHz frequency range. It features a gain of 1 dBi and an efficiency greater than 50%. The antenna has a nominal impedance of 50 ohms and a voltage standing wave ratio (VSWR) of less than 2, making it suitable for various applications including Bluetooth, Zigbee, WiFi, and other ISM band radios. It can withstand a power of up to 2 watts and has an omni-directional radiation pattern with linear polarization. The standard configuration includes a 100 mm cable length with a U.FL compatible connector, and custom configurations are available upon request. This antenna is RoHS compliant, ensuring it meets environmental standards.
RF ANT 2.4GHZ FLAT PATCH CAB ADH Product overview: W3921B0100 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3921B0100 can be used for catalog matching and distributor lookup.
2.4GHz Bluetooth, Wi-Fi, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.5GHz 1dBi U.FL (UMCC), IPEX MHF1 Adhesive
2.4GHz Bluetooth, Wi-Fi, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.5GHz 1dBi U.FL (UMCC), IPEX MHF1 Adhesive
PCB ANTENNA, LINEAR, 2.4-2.5GHZ, 1DBI; Antenna Type:PCB; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:Adhesive; Gain:1dBi; VSWR:2; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear;
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-W3921B0100 | 553-W3921B0100-ND | W3921B0100 | 60AC3054 |
| Product Name | 2.4GHZ Rf Antenna | RF Antennas | RF Antennas | Pcb Antenna, Linear, 2.4-2.5Ghz, 1Dbi; Antenna Type Pulse Larsen Antennas |
| Applications | RF Testing | Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™ | Bluetooth, Wi-Fi, Zigbee™ | |
| Primary Frequency Range | 2400.0 to 2500.0 MHz | 2400.0 MHz | 2400.0 to 2500.0 MHz | |
| Technology Type | Flat Patch | Patch | Patch; Flat Patch | |
| Gain | 1 dB | 1 dB |
Vertical