Pulse Electronics Corporation 5.4GHZ Rf Antenna W3919B0050

Description
RF ANT 5.4GHZ FLAT CAB ADH 50M Product overview: W3919B0050 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 5.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3919B0050 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 5.4GHZ FLAT CAB ADH 50M Product overview: W3919B0050 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 5.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3919B0050 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.4GHZ Rf Antenna - 875-W3919B0050 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.4GHZ Rf Antenna
875-W3919B0050
5.4GHZ Rf Antenna 875-W3919B0050
RF ANT 5.4GHZ FLAT CAB ADH 50M Product overview: W3919B0050 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 5.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3919B0050 can be used for catalog matching and distributor lookup.

RF ANT 5.4GHZ FLAT CAB ADH 50M Product overview: W3919B0050 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 5.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3919B0050 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pcb Antenna, Linear, 4.9-5.925Ghz, 3Dbi; Antenna Type Pulse Larsen Antennas - 60AC3050 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, Linear, 4.9-5.925Ghz, 3Dbi; Antenna Type Pulse Larsen Antennas
60AC3050
Pcb Antenna, Linear, 4.9-5.925Ghz, 3Dbi; Antenna Type Pulse Larsen Antennas 60AC3050
PCB ANTENNA, LINEAR, 4.9-5.925GHZ, 3DBI; Antenna Type:PCB; Frequency Min:4.9GHz; Frequency Max:5.925GHz; Antenna Mounting:Adhesive; Gain:3dBi; VSWR:2; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

PCB ANTENNA, LINEAR, 4.9-5.925GHZ, 3DBI; Antenna Type:PCB; Frequency Min:4.9GHz; Frequency Max:5.925GHz; Antenna Mounting:Adhesive; Gain:3dBi; VSWR:2; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - W3919B0050 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W3919B0050
RF Antennas W3919B0050
5.4GHz Wi-Fi Flat Patch RF Antenna 4.9GHz ~ 5.925GHz 3dBi U.FL (UMCC), IPEX MHF1 Adhesive

5.4GHz Wi-Fi Flat Patch RF Antenna 4.9GHz ~ 5.925GHz 3dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-W3919B0050 60AC3050 W3919B0050
Product Name 5.4GHZ Rf Antenna Pcb Antenna, Linear, 4.9-5.925Ghz, 3Dbi; Antenna Type Pulse Larsen Antennas RF Antennas
Applications RF Testing Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA12GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details