Pulse Electronics Corporation RF Antennas W3915

Description
920MHz, 1.59GHz, 1.94GHz GNSS Flat Patch RF Antenna 880MHz ~ 960MHz, 1.575GHz ~ 1.605GHz, 1.71GHz ~ 2.17GHz 2dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet
Description
920MHz, 1.59GHz, 1.94GHz GNSS Flat Patch RF Antenna 880MHz ~ 960MHz, 1.575GHz ~ 1.605GHz, 1.71GHz ~ 2.17GHz 2dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-W3915-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-W3915-ND
RF Antennas 553-W3915-ND
920MHz, 1.59GHz, 1.94GHz GNSS Flat Patch RF Antenna 880MHz ~ 960MHz, 1.575GHz ~ 1.605GHz, 1.71GHz ~ 2.17GHz 2dBi U.FL (UMCC), IPEX MHF1 Adhesive

920MHz, 1.59GHz, 1.94GHz GNSS Flat Patch RF Antenna 880MHz ~ 960MHz, 1.575GHz ~ 1.605GHz, 1.71GHz ~ 2.17GHz 2dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
920MHZ 1.59GHZ Rf Antenna - 875-W3915 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
920MHZ 1.59GHZ Rf Antenna
875-W3915
920MHZ 1.59GHZ Rf Antenna 875-W3915
RF ANT 920MHZ/1.59GHZ CAB 100MM Product overview: W3915 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 920MHZ, 1.59GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 920MHZ, 1.59GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3915 can be used for catalog matching and distributor lookup.

RF ANT 920MHZ/1.59GHZ CAB 100MM Product overview: W3915 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 920MHZ, 1.59GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 920MHZ, 1.59GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3915 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - W3915 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W3915
RF Antennas W3915
920MHz, 1.59GHz, 1.94GHz GNSS Flat Patch RF Antenna 880MHz ~ 960MHz, 1.575GHz ~ 1.605GHz, 1.71GHz ~ 2.17GHz 2dBi U.FL (UMCC), IPEX MHF1 Adhesive

920MHz, 1.59GHz, 1.94GHz GNSS Flat Patch RF Antenna 880MHz ~ 960MHz, 1.575GHz ~ 1.605GHz, 1.71GHz ~ 2.17GHz 2dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
Pcb Antenna, 1.565-1.605Ghz, 0.5Dbi; Antenna Type Pulse Larsen Antennas - 60AC3046 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, 1.565-1.605Ghz, 0.5Dbi; Antenna Type Pulse Larsen Antennas
60AC3046
Pcb Antenna, 1.565-1.605Ghz, 0.5Dbi; Antenna Type Pulse Larsen Antennas 60AC3046
PCB ANTENNA, 1.565-1.605GHZ, 0.5DBI; Antenna Type:PCB; Frequency Min:1.565GHz; Frequency Max:1.605GHz; Antenna Mounting:Adhesive; Gain:0.5dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarization:-; Product Range:- RoHS Compliant: Yes

PCB ANTENNA, 1.565-1.605GHZ, 0.5DBI; Antenna Type:PCB; Frequency Min:1.565GHz; Frequency Max:1.605GHz; Antenna Mounting:Adhesive; Gain:0.5dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarization:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas
Product Number 553-W3915-ND 875-W3915 W3915 60AC3046
Product Name RF Antennas 920MHZ 1.59GHZ Rf Antenna RF Antennas Pcb Antenna, 1.565-1.605Ghz, 0.5Dbi; Antenna Type Pulse Larsen Antennas
Applications GPS; GNSS RF Testing GNSS
Primary Frequency Range 920.0 to 1940.0 MHz 880.0 to 2170.0 MHz 1565.0 to 1605.0 MHz
Gain 2 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSA143ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details