1.585GHz Beidou, Galileo, GLONASS, GPS Flat Patch RF Antenna 1.56GHz ~ 1.61GHz 0.3dBi U.FL (UMCC), IPEX MHF1 Adhesive
RF ANT 1.585GHZ FLAT PATCH ADH Product overview: W3908B0100 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.585GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.585GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3908B0100 can be used for catalog matching and distributor lookup.
PCB ANTENNA, LIN, 1.56-1.61GHZ, 0.3DBI; Antenna Type:PCB; Frequency Min:1.56GHz; Frequency Max:1.61GHz; Antenna Mounting:U.FL; Gain:0.3dBi; VSWR:-; Input Power:3W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes
1.585GHz Beidou, Galileo, GLONASS, GPS Flat Patch RF Antenna 1.56GHz ~ 1.61GHz 0.3dBi U.FL (UMCC), IPEX MHF1 Adhesive
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 553-W3908B0100-ND | 875-W3908B0100 | 60AC3045 | W3908B0100 |
| Product Name | RF Antennas | 1.585GHZ Rf Antenna | Pcb Antenna, Lin, 1.56-1.61Ghz, 0.3Dbi; Antenna Type Pulse Larsen Antennas | RF Antennas |
| Applications | GPS; Beidou, Galileo, GLONASS, GPS | RF Testing | Beidou, Galileo, GLONASS, GPS | |
| Primary Frequency Range | 1585.0 MHz | 1560.0 to 1610.0 MHz | 1560.0 to 1610.0 MHz | |
| Gain | 0.3000 dB | 0.3000 dB |
Vertical